2.05 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 2.05K 10% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0102K050KE12-ND | CW0102K050KE12 | 3110-CW0102K050KE12 |
| Product Name | Through Hole Resistors | Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |