Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K000KE733

Description
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K000KE733
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K000KE733
Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000KE733-ND
Through Hole Resistors CW0102K000KE733-ND
2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2K 10% E73 E3 Vishay - 70P4110 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2K 10% E73 E3 Vishay
70P4110
Cw-10-3 2K 10% E73 E3 Vishay 70P4110
CW-10-3 2K 10% E73 e3

CW-10-3 2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K000KE733 CW0102K000KE733-ND 70P4110
Product Name Res Wirewound 2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 2K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details