Vishay Intertechnology, Inc. Wirewound Resistors CW0102K000KE73

Description
CW-10 2K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 2K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K000KE73
Wirewound Resistors 3110-CW0102K000KE73
CW-10 2K 10% E73 e3

CW-10 2K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K000KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000KE73-ND
Through Hole Resistors CW0102K000KE73-ND
2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 13W 10% WW AXIAL - CW0102K000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 13W 10% WW AXIAL
CW0102K000KE73
RES 2K OHM 13W 10% WW AXIAL CW0102K000KE73
RES 2Kohm 13W 10% WW AXIAL

RES 2Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 2K 10% E73 E3 Vishay - 70P4109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2K 10% E73 E3 Vishay
70P4109
Cw-10 2K 10% E73 E3 Vishay 70P4109
CW-10 2K 10% E73 e3

CW-10 2K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K000KE73 CW0102K000KE73-ND CW0102K000KE73 70P4109
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 13W 10% WW AXIAL Cw-10 2K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details