Vishay Intertechnology, Inc. Through Hole Resistors CW0102K000JS733

Description
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K000JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JS733-ND
Through Hole Resistors CW0102K000JS733-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K000JS733
Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K000JS733
Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 2K 5% S73 Vishay - 23M4110 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2K 5% S73 Vishay
23M4110
Cw-10-3 2K 5% S73 Vishay 23M4110
CW-10-3 2K 5% S73

CW-10-3 2K 5% S73

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K000JS733-ND CW0102K000JS733 23M4110
Product Name Through Hole Resistors Res Wirewound 2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 2K 5% S73 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers