2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2Kohm 13W 5% WW AXIAL
RES,Metal Alloy,2KOhms,5+/-% Tol,-30,30ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWE-2.0KTR-ND | 3110-CW0102K000JS73 | CW0102K000JS73 | 43C8612 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2K OHM 13W 5% WW AXIAL | Res,metal Alloy,2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |