Vishay Intertechnology, Inc. RES 2K OHM 5% SILICONE WW CW0102K000JS70

Description
RES 2Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 2Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 5% SILICONE WW - CW0102K000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5% SILICONE WW
CW0102K000JS70
RES 2K OHM 5% SILICONE WW CW0102K000JS70
RES 2Kohm 5% SILICONE WW

RES 2Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102K000JS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JS70-ND
Through Hole Resistors CW0102K000JS70-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102K000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K000JS70
Wirewound Resistors 3110-CW0102K000JS70
CW-10 2K 5% S70

CW-10 2K 5% S70

Supplier's Site Datasheet
Cw-10 2K 5% S70 Vishay - 70P4106 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2K 5% S70 Vishay
70P4106
Cw-10 2K 5% S70 Vishay 70P4106
CW-10 2K 5% S70

CW-10 2K 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0102K000JS70 CW0102K000JS70-ND 3110-CW0102K000JS70 70P4106
Product Name RES 2K OHM 5% SILICONE WW Through Hole Resistors Wirewound Resistors Cw-10 2K 5% S70 Vishay
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details