Vishay Precision Group Through Hole Resistors CW0102K000JE12

Description
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JE12-ND
Through Hole Resistors CW0102K000JE12-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 13W 5% WW AXIAL - CW0102K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 13W 5% WW AXIAL
CW0102K000JE12
RES 2K OHM 13W 5% WW AXIAL CW0102K000JE12
RES 2Kohm 13W 5% WW AXIAL

RES 2Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K000JE12
Wirewound Resistors 3110-CW0102K000JE12
CW-10 2K 5% E12 e3

CW-10 2K 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay - 41K8952 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay
41K8952
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay 41K8952
WIREWOUND RESISTOR, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201338
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201338
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K000JE12-ND CW0102K000JE12 3110-CW0102K000JE12 41K8952 70201338
Product Name Through Hole Resistors RES 2K OHM 13W 5% WW AXIAL Wirewound Resistors Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details