Vishay Intertechnology, Inc. RES 2K OHM 13W 5% WW AXIAL CW0102K000JB14

Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 13W 5% WW AXIAL - CW0102K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 13W 5% WW AXIAL
CW0102K000JB14
RES 2K OHM 13W 5% WW AXIAL CW0102K000JB14
RES 2Kohm 13W 5% WW AXIAL

RES 2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JB14-ND
Through Hole Resistors CW0102K000JB14-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102K000JB14 CW0102K000JB14-ND
Product Name RES 2K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers