Vishay Intertechnology, Inc. RES 2K OHM 13W 5% WW AXIAL CW0102K000JB123

Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 13W 5% WW AXIAL - CW0102K000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 13W 5% WW AXIAL
CW0102K000JB123
RES 2K OHM 13W 5% WW AXIAL CW0102K000JB123
RES 2Kohm 13W 5% WW AXIAL

RES 2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K000JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JB123-ND
Through Hole Resistors CW0102K000JB123-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2K 5% B12 Vishay - 23M4109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2K 5% B12 Vishay
23M4109
Cw-10-3 2K 5% B12 Vishay 23M4109
CW-10-3 2K 5% B12

CW-10-3 2K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K000JB123 CW0102K000JB123-ND 23M4109
Product Name RES 2K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 2K 5% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details