Vishay Precision Group RES 2K OHM 13W 5% WW AXIAL CW0102K000JB12

Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 13W 5% WW AXIAL - CW0102K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 13W 5% WW AXIAL
CW0102K000JB12
RES 2K OHM 13W 5% WW AXIAL CW0102K000JB12
RES 2Kohm 13W 5% WW AXIAL

RES 2Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K000JB12
Wirewound Resistors 3110-CW0102K000JB12
CW-10 2K 5% B12

CW-10 2K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0102K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K000JB12-ND
Through Hole Resistors CW0102K000JB12-ND
2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay - 03F4997 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay
03F4997
Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay 03F4997
WIREWOUND RESISTOR, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

WIREWOUND RESISTOR, 2KOHM, 10W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K000JB12 3110-CW0102K000JB12 CW0102K000JB12-ND 03F4997
Product Name RES 2K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details