Vishay Intertechnology, Inc. Through Hole Resistors CW01029R40KE733

Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01029R40KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01029R40KE733-ND
Through Hole Resistors CW01029R40KE733-ND
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01029R40KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01029R40KE733
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01029R40KE733
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 29.4 10% E73 E3 Vishay - 70P4456 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 29.4 10% E73 E3 Vishay
70P4456
Cw-10-3 29.4 10% E73 E3 Vishay 70P4456
CW-10-3 29.4 10% E73 e3

CW-10-3 29.4 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01029R40KE733-ND CW01029R40KE733 70P4456
Product Name Through Hole Resistors Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 29.4 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers