Vishay Intertechnology, Inc. Through Hole Resistors CW01029R40KE73

Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01029R40KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01029R40KE73-ND
Through Hole Resistors CW01029R40KE73-ND
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01029R40KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01029R40KE73
Wirewound Resistors 3110-CW01029R40KE73
CW-10 29.4 10% E73 e3

CW-10 29.4 10% E73 e3

Supplier's Site Datasheet
RES 29.4 OHM 13W 10% WW AXIAL - CW01029R40KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 13W 10% WW AXIAL
CW01029R40KE73
RES 29.4 OHM 13W 10% WW AXIAL CW01029R40KE73
RES 29.4ohm 13W 10% WW AXIAL

RES 29.4ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 29.4 10% E73 E3 Vishay - 70P4455 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 29.4 10% E73 E3 Vishay
70P4455
Cw-10 29.4 10% E73 E3 Vishay 70P4455
CW-10 29.4 10% E73 e3

CW-10 29.4 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01029R40KE73-ND 3110-CW01029R40KE73 CW01029R40KE73 70P4455
Product Name Through Hole Resistors Wirewound Resistors RES 29.4 OHM 13W 10% WW AXIAL Cw-10 29.4 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers