Vishay Intertechnology, Inc. Through Hole Resistors CW01029R40KE123

Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01029R40KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01029R40KE123-ND
Through Hole Resistors CW01029R40KE123-ND
29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

29.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01029R40KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01029R40KE123
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01029R40KE123
Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 29.4 10% E12 E3 Vishay - 70P4454 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 29.4 10% E12 E3 Vishay
70P4454
Cw-10-3 29.4 10% E12 E3 Vishay 70P4454
CW-10-3 29.4 10% e12 E3

CW-10-3 29.4 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01029R40KE123-ND CW01029R40KE123 70P4454
Product Name Through Hole Resistors Res Wirewound 29.4 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 29.4 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers