Vishay Intertechnology, Inc. Through Hole Resistors CW01029R40JE733

Description
29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01029R40JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01029R40JE733-ND
Through Hole Resistors CW01029R40JE733-ND
29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 29.4 OHM 13W 5% WW AXIAL - CW01029R40JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 13W 5% WW AXIAL
CW01029R40JE733
RES 29.4 OHM 13W 5% WW AXIAL CW01029R40JE733
RES 29.4ohm 13W 5% WW AXIAL

RES 29.4ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 29.4 5% E73 E3 Vishay - 70P4452 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 29.4 5% E73 E3 Vishay
70P4452
Cw-10-3 29.4 5% E73 E3 Vishay 70P4452
CW-10-3 29.4 5% E73 e3

CW-10-3 29.4 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01029R40JE733-ND CW01029R40JE733 70P4452
Product Name Through Hole Resistors RES 29.4 OHM 13W 5% WW AXIAL Cw-10-3 29.4 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details