Vishay Intertechnology, Inc. RES 29.4 OHM 5% SILICONE WW CW01029R40JE123

Description
RES 29.4ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 29.4ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 5% SILICONE WW - CW01029R40JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 5% SILICONE WW
CW01029R40JE123
RES 29.4 OHM 5% SILICONE WW CW01029R40JE123
RES 29.4ohm 5% SILICONE WW

RES 29.4ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01029R40JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01029R40JE123-ND
Through Hole Resistors CW01029R40JE123-ND
29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

29.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01029R40JE123 CW01029R40JE123-ND
Product Name RES 29.4 OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details