Vishay Intertechnology, Inc. Through Hole Resistors CW01028R00KE73

Description
28 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01028R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01028R00KE73-ND
Through Hole Resistors CW01028R00KE73-ND
28 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

28 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01028R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01028R00KE73
Wirewound Resistors 3110-CW01028R00KE73
CW-10 28 10% E73 e3

CW-10 28 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01028R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01028R00KE73
Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01028R00KE73
Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 28 10% E73 E3 Vishay - 70P4439 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 28 10% E73 E3 Vishay
70P4439
Cw-10 28 10% E73 E3 Vishay 70P4439
CW-10 28 10% E73 e3

CW-10 28 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01028R00KE73-ND 3110-CW01028R00KE73 CW01028R00KE73 70P4439
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 28 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 28 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers