Vishay Intertechnology, Inc. RES 28 OHM 5% SILICONE WW CW01028R00JE73

Description
RES 28ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 28ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 5% SILICONE WW - CW01028R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 5% SILICONE WW
CW01028R00JE73
RES 28 OHM 5% SILICONE WW CW01028R00JE73
RES 28ohm 5% SILICONE WW

RES 28ohm 5% SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW01028R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01028R00JE73
Wirewound Resistors 3110-CW01028R00JE73
CW-10 28 5% E73 e3

CW-10 28 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01028R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01028R00JE73-ND
Through Hole Resistors CW01028R00JE73-ND
28 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

28 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 28 5% E73 E3 Vishay - 70P4435 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 28 5% E73 E3 Vishay
70P4435
Cw-10 28 5% E73 E3 Vishay 70P4435
CW-10 28 5% E73 e3

CW-10 28 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01028R00JE73 3110-CW01028R00JE73 CW01028R00JE73-ND 70P4435
Product Name RES 28 OHM 5% SILICONE WW Wirewound Resistors Through Hole Resistors Cw-10 28 5% E73 E3 Vishay
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1315231-C3A18RJT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details