Vishay Intertechnology, Inc. Through Hole Resistors CW010280R0KE733

Description
280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010280R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010280R0KE733-ND
Through Hole Resistors CW010280R0KE733-ND
280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 13W 10% WW AXIAL - CW010280R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 13W 10% WW AXIAL
CW010280R0KE733
RES 280 OHM 13W 10% WW AXIAL CW010280R0KE733
RES 280ohm 13W 10% WW AXIAL

RES 280ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 280 10% E73 E3 Vishay - 70P4448 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 280 10% E73 E3 Vishay
70P4448
Cw-10-3 280 10% E73 E3 Vishay 70P4448
CW-10-3 280 10% E73 e3

CW-10-3 280 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010280R0KE733-ND CW010280R0KE733 70P4448
Product Name Through Hole Resistors RES 280 OHM 13W 10% WW AXIAL Cw-10-3 280 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details