Vishay Intertechnology, Inc. Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010280R0KE123

Description
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010280R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010280R0KE123
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010280R0KE123
Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010280R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010280R0KE123-ND
Through Hole Resistors CW010280R0KE123-ND
280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 280 10% E12 E3 Vishay - 70P4446 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 280 10% E12 E3 Vishay
70P4446
Cw-10-3 280 10% E12 E3 Vishay 70P4446
CW-10-3 280 10% e12 E3

CW-10-3 280 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010280R0KE123 CW010280R0KE123-ND 70P4446
Product Name Res Wirewound 280 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 280 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details