Vishay Intertechnology, Inc. Wirewound Resistors CW010280R0KE12

Description
CW-10 280 10% E12 e3
Request a Quote Datasheet
Description
CW-10 280 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010280R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010280R0KE12
Wirewound Resistors 3110-CW010280R0KE12
CW-10 280 10% E12 e3

CW-10 280 10% E12 e3

Supplier's Site Datasheet
RES 280 OHM 13W 10% WW AXIAL - CW010280R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 13W 10% WW AXIAL
CW010280R0KE12
RES 280 OHM 13W 10% WW AXIAL CW010280R0KE12
RES 280ohm 13W 10% WW AXIAL

RES 280ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010280R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010280R0KE12-ND
Through Hole Resistors CW010280R0KE12-ND
280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010280R0KE12 CW010280R0KE12 CW010280R0KE12-ND
Product Name Wirewound Resistors RES 280 OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details