Vishay Intertechnology, Inc. Wirewound Resistors CW010280R0JE73

Description
CW-10 280 5% E73 e3
Request a Quote Datasheet
Description
CW-10 280 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010280R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010280R0JE73
Wirewound Resistors 3110-CW010280R0JE73
CW-10 280 5% E73 e3

CW-10 280 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010280R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010280R0JE73-ND
Through Hole Resistors CW010280R0JE73-ND
280 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 13W 5% WW AXIAL - CW010280R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 13W 5% WW AXIAL
CW010280R0JE73
RES 280 OHM 13W 5% WW AXIAL CW010280R0JE73
RES 280ohm 13W 5% WW AXIAL

RES 280ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 280 5% E73 E3 Vishay - 70P4443 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 280 5% E73 E3 Vishay
70P4443
Cw-10 280 5% E73 E3 Vishay 70P4443
CW-10 280 5% E73 e3

CW-10 280 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010280R0JE73 CW010280R0JE73-ND CW010280R0JE73 70P4443
Product Name Wirewound Resistors Through Hole Resistors RES 280 OHM 13W 5% WW AXIAL Cw-10 280 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details