Vishay Intertechnology, Inc. Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010280R0JE123

Description
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010280R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010280R0JE123
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010280R0JE123
Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010280R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010280R0JE123-ND
Through Hole Resistors CW010280R0JE123-ND
280 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 280 5% E12 E3 Vishay - 70P4442 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 280 5% E12 E3 Vishay
70P4442
Cw-10-3 280 5% E12 E3 Vishay 70P4442
CW-10-3 280 5% e12 E3

CW-10-3 280 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010280R0JE123 CW010280R0JE123-ND 70P4442
Product Name Res Wirewound 280 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 280 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers