Vishay Intertechnology, Inc. RES 27.5 OHM 13W 10% WW AXIAL CW01027R50KE733

Description
RES 27.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 27.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5 OHM 13W 10% WW AXIAL - CW01027R50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5 OHM 13W 10% WW AXIAL
CW01027R50KE733
RES 27.5 OHM 13W 10% WW AXIAL CW01027R50KE733
RES 27.5ohm 13W 10% WW AXIAL

RES 27.5ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01027R50KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R50KE733-ND
Through Hole Resistors CW01027R50KE733-ND
27.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 27.5 10% E73 E3 Vishay - 70P4415 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27.5 10% E73 E3 Vishay
70P4415
Cw-10-3 27.5 10% E73 E3 Vishay 70P4415
CW-10-3 27.5 10% E73 e3

CW-10-3 27.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027R50KE733 CW01027R50KE733-ND 70P4415
Product Name RES 27.5 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 27.5 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.5 ohms 27.5 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers