Vishay Intertechnology, Inc. RES 27.5 OHM 13W 10% WW AXIAL CW01027R50KE123

Description
RES 27.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 27.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5 OHM 13W 10% WW AXIAL - CW01027R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5 OHM 13W 10% WW AXIAL
CW01027R50KE123
RES 27.5 OHM 13W 10% WW AXIAL CW01027R50KE123
RES 27.5ohm 13W 10% WW AXIAL

RES 27.5ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01027R50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R50KE123-ND
Through Hole Resistors CW01027R50KE123-ND
27.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 27.5 10% E12 E3 Vishay - 70P4413 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27.5 10% E12 E3 Vishay
70P4413
Cw-10-3 27.5 10% E12 E3 Vishay 70P4413
CW-10-3 27.5 10% e12 E3

CW-10-3 27.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027R50KE123 CW01027R50KE123-ND 70P4413
Product Name RES 27.5 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 27.5 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.5 ohms 27.5 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details