27.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 27.5 5% E73 e3
RES 27.5ohm 5% SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01027R50JE73-ND | 3110-CW01027R50JE73 | CW01027R50JE73 | 70P4410 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 27.5 OHM 5% SILICONE WW | Cw-10 27.5 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 27.5 ohms | 27.5 ohms | 27.5 ohms |