Vishay Intertechnology, Inc. Through Hole Resistors CW01027R00KE733

Description
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R00KE733-ND
Through Hole Resistors CW01027R00KE733-ND
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01027R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01027R00KE733
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01027R00KE733
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 27 10% E73 E3 Vishay - 70P4407 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27 10% E73 E3 Vishay
70P4407
Cw-10-3 27 10% E73 E3 Vishay 70P4407
CW-10-3 27 10% E73 e3

CW-10-3 27 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027R00KE733-ND CW01027R00KE733 70P4407
Product Name Through Hole Resistors Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 27 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details