Vishay Intertechnology, Inc. Through Hole Resistors CW01027R00KE12

Description
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R00KE12-ND
Through Hole Resistors CW01027R00KE12-ND
27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01027R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01027R00KE12
Wirewound Resistors 3110-CW01027R00KE12
CW-10 27 10% E12 e3

CW-10 27 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01027R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01027R00KE12
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01027R00KE12
Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 27 10% E12 E3 Vishay - 70P4404 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 27 10% E12 E3 Vishay
70P4404
Cw-10 27 10% E12 E3 Vishay 70P4404
CW-10 27 10% e12 E3

CW-10 27 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01027R00KE12-ND 3110-CW01027R00KE12 CW01027R00KE12 70P4404
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 27 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 27 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details