Vishay Intertechnology, Inc. Through Hole Resistors CW01027R00JS73

Description
27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-27TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-27TR-ND
Through Hole Resistors CWE-27TR-ND
27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 13W 5% WW AXIAL - CW01027R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 13W 5% WW AXIAL
CW01027R00JS73
RES 27 OHM 13W 5% WW AXIAL CW01027R00JS73
RES 27ohm 13W 5% WW AXIAL

RES 27ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01027R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01027R00JS73
Wirewound Resistors 3110-CW01027R00JS73
CW-10 27 5% S73

CW-10 27 5% S73

Supplier's Site Datasheet
Wirewound Resistor, 27 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0064 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0064
Wirewound Resistor, 27 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0064
WIREWOUND RESISTOR, 27 OHM, 10W, 5%, FULL REEL; Resistance:27ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

WIREWOUND RESISTOR, 27 OHM, 10W, 5%, FULL REEL; Resistance:27ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWE-27TR-ND CW01027R00JS73 3110-CW01027R00JS73 06H0064
Product Name Through Hole Resistors RES 27 OHM 13W 5% WW AXIAL Wirewound Resistors Wirewound Resistor, 27 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details