Vishay Intertechnology, Inc. RES 27 OHM 13W 5% WW AXIAL CW01027R00JS67

Description
RES 27ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 27ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 13W 5% WW AXIAL - CW01027R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 13W 5% WW AXIAL
CW01027R00JS67
RES 27 OHM 13W 5% WW AXIAL CW01027R00JS67
RES 27ohm 13W 5% WW AXIAL

RES 27ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01027R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R00JS67-ND
Through Hole Resistors CW01027R00JS67-ND
27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01027R00JS67 CW01027R00JS67-ND
Product Name RES 27 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers