Vishay Precision Group 27 Ohm 10W Resistor CW01027R00JE12HE

Description
Res Wirewound 27 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW01027R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01027R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW01027R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01027R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 Ohm 10W Resistor - 53-CW01027R00JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 Ohm 10W Resistor
53-CW01027R00JE12HE
27 Ohm 10W Resistor 53-CW01027R00JE12HE
Res Wirewound 27 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW01027R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01027R00JE12HE can be used for catalog matching and distributor lookup.

Res Wirewound 27 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW01027R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01027R00JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-2769-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2769-ND
Through Hole Resistors 541-2769-ND
27 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

27 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 27R, 5%, 13W, Axial, Wirewound; Resistance Vishay - 78Y4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 13W, Axial, Wirewound; Resistance Vishay
78Y4757
Res, 27R, 5%, 13W, Axial, Wirewound; Resistance Vishay 78Y4757
RES, 27R, 5%, 13W, AXIAL, WIREWOUND; Resistance:27ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 27R, 5%, 13W, AXIAL, WIREWOUND; Resistance:27ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 27R, 5%, Axial; Resistance Vishay - 73Y7524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 27R, 5%, Axial; Resistance Vishay
73Y7524
Resistor, Wirewound, 27R, 5%, Axial; Resistance Vishay 73Y7524
RESISTOR, WIREWOUND, 27R, 5%, AXIAL; Resistance:27ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 27R, 5%, AXIAL; Resistance:27ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CW01027R00JE12HE 541-2769-ND 78Y4757 73Y7524
Product Name 27 Ohm 10W Resistor Through Hole Resistors Res, 27R, 5%, 13W, Axial, Wirewound; Resistance Vishay Resistor, Wirewound, 27R, 5%, Axial; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 13 watts 13 watts 13 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers