Vishay Intertechnology, Inc. Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01027K00KE733

Description
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01027K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01027K00KE733
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01027K00KE733
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01027K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00KE733-ND
Through Hole Resistors CW01027K00KE733-ND
27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 27K 10% E73 E3 Vishay - 70P4400 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27K 10% E73 E3 Vishay
70P4400
Cw-10-3 27K 10% E73 E3 Vishay 70P4400
CW-10-3 27K 10% E73 e3

CW-10-3 27K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027K00KE733 CW01027K00KE733-ND 70P4400
Product Name Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 27K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers