Vishay Intertechnology, Inc. Through Hole Resistors CW01027K00KE123

Description
27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00KE123-ND
Through Hole Resistors CW01027K00KE123-ND
27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01027K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01027K00KE123
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01027K00KE123
Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01027K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01027K00KE123
Through Hole Resistors CW01027K00KE123
RES 27K OHM 13W 10% AXIAL

RES 27K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 27K 10% E12 E3 Vishay - 70P4398 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27K 10% E12 E3 Vishay
70P4398
Cw-10-3 27K 10% E12 E3 Vishay 70P4398
CW-10-3 27K 10% e12 E3

CW-10-3 27K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01027K00KE123-ND CW01027K00KE123 CW01027K00KE123 70P4398
Product Name Through Hole Resistors Res Wirewound 27K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 27K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers