Vishay Intertechnology, Inc. Through Hole Resistors CW01027K00JS67

Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027K00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00JS67-ND
Through Hole Resistors CW01027K00JS67-ND
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01027K00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01027K00JS67
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01027K00JS67
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01027K00JS67-ND CW01027K00JS67
Product Name Through Hole Resistors Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details