Vishay Intertechnology, Inc. Through Hole Resistors CW01027K00JR69

Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027K00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00JR69-ND
Through Hole Resistors CW01027K00JR69-ND
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01027K00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01027K00JR69
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01027K00JR69
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01027K00JR69-ND CW01027K00JR69
Product Name Through Hole Resistors Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers