Vishay Intertechnology, Inc. Through Hole Resistors CW01027K00JE733

Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01027K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00JE733-ND
Through Hole Resistors CW01027K00JE733-ND
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27K OHM 13W 5% WW AXIAL - CW01027K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 13W 5% WW AXIAL
CW01027K00JE733
RES 27K OHM 13W 5% WW AXIAL CW01027K00JE733
RES 27Kohm 13W 5% WW AXIAL

RES 27Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 27K 5% E73 E3 Vishay - 70P4396 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27K 5% E73 E3 Vishay
70P4396
Cw-10-3 27K 5% E73 E3 Vishay 70P4396
CW-10-3 27K 5% E73 e3

CW-10-3 27K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027K00JE733-ND CW01027K00JE733 70P4396
Product Name Through Hole Resistors RES 27K OHM 13W 5% WW AXIAL Cw-10-3 27K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details