Vishay Intertechnology, Inc. Through Hole Resistors CW010274R0KE733

Description
274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010274R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010274R0KE733-ND
Through Hole Resistors CW010274R0KE733-ND
274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 274 OHM 13W 10% WW AXIAL - CW010274R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 13W 10% WW AXIAL
CW010274R0KE733
RES 274 OHM 13W 10% WW AXIAL CW010274R0KE733
RES 274ohm 13W 10% WW AXIAL

RES 274ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 274 10% E73 E3 Vishay - 70P4432 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 274 10% E73 E3 Vishay
70P4432
Cw-10-3 274 10% E73 E3 Vishay 70P4432
CW-10-3 274 10% E73 e3

CW-10-3 274 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010274R0KE733-ND CW010274R0KE733 70P4432
Product Name Through Hole Resistors RES 274 OHM 13W 10% WW AXIAL Cw-10-3 274 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details