274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 274ohm 13W 10% WW AXIAL
CW-10 274 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW010274R0KE73-ND | CW010274R0KE73 | 3110-CW010274R0KE73 |
| Product Name | Through Hole Resistors | RES 274 OHM 13W 10% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 274 ohms | 274 ohms | 274 ohms |