Vishay Intertechnology, Inc. RES 274 OHM 13W 10% WW AXIAL CW010274R0KE12

Description
RES 274ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 13W 10% WW AXIAL - CW010274R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 13W 10% WW AXIAL
CW010274R0KE12
RES 274 OHM 13W 10% WW AXIAL CW010274R0KE12
RES 274ohm 13W 10% WW AXIAL

RES 274ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010274R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010274R0KE12
Wirewound Resistors 3110-CW010274R0KE12
CW-10 274 10% E12 e3

CW-10 274 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010274R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010274R0KE12-ND
Through Hole Resistors CW010274R0KE12-ND
274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

274 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010274R0KE12 3110-CW010274R0KE12 CW010274R0KE12-ND
Product Name RES 274 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details