Vishay Intertechnology, Inc. Wirewound Resistors CW010270R0KE12

Description
CW-10 270 10% E12 e3
Request a Quote Datasheet
Description
CW-10 270 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010270R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010270R0KE12
Wirewound Resistors 3110-CW010270R0KE12
CW-10 270 10% E12 e3

CW-10 270 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010270R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010270R0KE12-ND
Through Hole Resistors CW010270R0KE12-ND
270 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010270R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010270R0KE12
Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010270R0KE12
Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 270 10% E12 E3 Vishay - 70P4420 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 270 10% E12 E3 Vishay
70P4420
Cw-10 270 10% E12 E3 Vishay 70P4420
CW-10 270 10% e12 E3

CW-10 270 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010270R0KE12 CW010270R0KE12-ND CW010270R0KE12 70P4420
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 270 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 270 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 270 ohms 270 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details