Vishay Intertechnology, Inc. Wirewound Resistors CW010270R0JS73

Description
CW-10 270 5% S73
Request a Quote Datasheet
Description
CW-10 270 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010270R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010270R0JS73
Wirewound Resistors 3110-CW010270R0JS73
CW-10 270 5% S73

CW-10 270 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-270TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-270TR-ND
Through Hole Resistors CWE-270TR-ND
270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 270 OHM 13W 5% WW AXIAL - CW010270R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 13W 5% WW AXIAL
CW010270R0JS73
RES 270 OHM 13W 5% WW AXIAL CW010270R0JS73
RES 270ohm 13W 5% WW AXIAL

RES 270ohm 13W 5% WW AXIAL

Supplier's Site
Resistor Wirewound, 270 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 270 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0065
Resistor Wirewound, 270 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0065
RESISTOR WIREWOUND, 270 OHM, 10W, 5%, FULL REEL; Resistance:270ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 270 OHM, 10W, 5%, FULL REEL; Resistance:270ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010270R0JS73 CWE-270TR-ND CW010270R0JS73 06H0065
Product Name Wirewound Resistors Through Hole Resistors RES 270 OHM 13W 5% WW AXIAL Resistor Wirewound, 270 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details