Vishay Precision Group Wirewound Resistors CW010270R0JE73

Description
CW-10 270 5% E73 e3
Request a Quote Datasheet
Description
CW-10 270 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010270R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010270R0JE73
Wirewound Resistors 3110-CW010270R0JE73
CW-10 270 5% E73 e3

CW-10 270 5% E73 e3

Supplier's Site Datasheet
RES 270 OHM 13W 5% WW AXIAL - CW010270R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 13W 5% WW AXIAL
CW010270R0JE73
RES 270 OHM 13W 5% WW AXIAL CW010270R0JE73
RES 270ohm 13W 5% WW AXIAL

RES 270ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010270R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010270R0JE73-ND
Through Hole Resistors CW010270R0JE73-ND
270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 10W, 5%; Resistance Vishay - 65K3642 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 10W, 5%; Resistance Vishay
65K3642
Wirewound Resistor, 270 Ohm, 10W, 5%; Resistance Vishay 65K3642
WIREWOUND RESISTOR, 270 OHM, 10W, 5%; Resistance:270ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 10W, 5%; Resistance:270ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010270R0JE73 CW010270R0JE73 CW010270R0JE73-ND 65K3642
Product Name Wirewound Resistors RES 270 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 270 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details