Vishay Intertechnology, Inc. RES 270 OHM 5% SILICONE WW CW010270R0JE12

Description
RES 270ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 270ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 5% SILICONE WW - CW010270R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% SILICONE WW
CW010270R0JE12
RES 270 OHM 5% SILICONE WW CW010270R0JE12
RES 270ohm 5% SILICONE WW

RES 270ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010270R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010270R0JE12-ND
Through Hole Resistors CW010270R0JE12-ND
270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010270R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010270R0JE12
Wirewound Resistors 3110-CW010270R0JE12
CW-10 270 5% E12 e3

CW-10 270 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010270R0JE12 CW010270R0JE12-ND 3110-CW010270R0JE12
Product Name RES 270 OHM 5% SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details