Vishay Intertechnology, Inc. Through Hole Resistors CW01025R00KE733

Description
25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01025R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00KE733-ND
Through Hole Resistors CW01025R00KE733-ND
25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01025R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01025R00KE733
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025R00KE733
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01025R00KE733-ND CW01025R00KE733
Product Name Through Hole Resistors Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details