Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025R00KE73

Description
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01025R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01025R00KE73
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025R00KE73
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01025R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025R00KE73
Wirewound Resistors 3110-CW01025R00KE73
CW-10 25 10% E73 e3

CW-10 25 10% E73 e3

Supplier's Site Datasheet
Cw-10 25 10% E73 E3 Vishay - 70P4376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 25 10% E73 E3 Vishay
70P4376
Cw-10 25 10% E73 E3 Vishay 70P4376
CW-10 25 10% E73 e3

CW-10 25 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01025R00KE73 3110-CW01025R00KE73 70P4376
Product Name Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 25 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details