Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01025R00KE12

Description
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01025R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01025R00KE12
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01025R00KE12
Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01025R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00KE12-ND
Through Hole Resistors CW01025R00KE12-ND
25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01025R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025R00KE12
Wirewound Resistors 3110-CW01025R00KE12
CW-10 25 10% E12 e3

CW-10 25 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01025R00KE12 CW01025R00KE12-ND 3110-CW01025R00KE12
Product Name Res Wirewound 25 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details