Vishay Intertechnology, Inc. RES 25 OHM 13W 5% WW AXIAL CW01025R00JR693

Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 13W 5% WW AXIAL - CW01025R00JR693 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 13W 5% WW AXIAL
CW01025R00JR693
RES 25 OHM 13W 5% WW AXIAL CW01025R00JR693
RES 25ohm 13W 5% WW AXIAL

RES 25ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025R00JR693-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00JR693-ND
Through Hole Resistors CW01025R00JR693-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01025R00JR693 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01025R00JR693
Through Hole Resistors CW01025R00JR693
RES 25 OHM 13W 5% AXIAL

RES 25 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01025R00JR693 CW01025R00JR693-ND CW01025R00JR693
Product Name RES 25 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers