Vishay Precision Group Wirewound Resistors CW01025R00JE73

Description
CW-10 25 5% E73 e3
Request a Quote Datasheet
Description
CW-10 25 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025R00JE73
Wirewound Resistors 3110-CW01025R00JE73
CW-10 25 5% E73 e3

CW-10 25 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWE-25RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-25RTR-ND
Through Hole Resistors CWE-25RTR-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWE-25RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-25RCT-ND
Through Hole Resistors CWE-25RCT-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01025R00JE73 - CW01025R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01025R00JE73
CW01025R00JE73
CW01025R00JE73 CW01025R00JE73
CW01025R00JE73

CW01025R00JE73

Supplier's Site
Wirewound Resistor, 25 Ohm, 10W, 5%; Resistance Vishay - 65K3639 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 10W, 5%; Resistance Vishay
65K3639
Wirewound Resistor, 25 Ohm, 10W, 5%; Resistance Vishay 65K3639
WIREWOUND RESISTOR, 25 OHM, 10W, 5%; Resistance:25ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 10W, 5%; Resistance:25ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01025R00JE73 CWE-25RTR-ND CW01025R00JE73 65K3639
Product Name Wirewound Resistors Through Hole Resistors CW01025R00JE73 Wirewound Resistor, 25 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers