Vishay Intertechnology, Inc. RES 25 OHM 13W 5% WW AXIAL CW01025R00JE123

Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 13W 5% WW AXIAL - CW01025R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 13W 5% WW AXIAL
CW01025R00JE123
RES 25 OHM 13W 5% WW AXIAL CW01025R00JE123
RES 25ohm 13W 5% WW AXIAL

RES 25ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00JE123-ND
Through Hole Resistors CW01025R00JE123-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 25 5% E12 E3 Vishay - 70P4372 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 25 5% E12 E3 Vishay
70P4372
Cw-10-3 25 5% E12 E3 Vishay 70P4372
CW-10-3 25 5% e12 E3

CW-10-3 25 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01025R00JE123 CW01025R00JE123-ND 70P4372
Product Name RES 25 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 25 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details