Vishay Precision Group RES 25 OHM 5% SILICONE WW CW01025R00JE12

Description
RES 25ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 25ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 5% SILICONE WW - CW01025R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% SILICONE WW
CW01025R00JE12
RES 25 OHM 5% SILICONE WW CW01025R00JE12
RES 25ohm 5% SILICONE WW

RES 25ohm 5% SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW01025R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025R00JE12
Wirewound Resistors 3110-CW01025R00JE12
CW-10 25 5% E12 e3

CW-10 25 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01025R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00JE12-ND
Through Hole Resistors CW01025R00JE12-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 25 5% E12 E3 Vishay - 70P4371 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 25 5% E12 E3 Vishay
70P4371
Cw-10 25 5% E12 E3 Vishay 70P4371
CW-10 25 5% E12 e3

CW-10 25 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01025R00JE12 3110-CW01025R00JE12 CW01025R00JE12-ND 70P4371
Product Name RES 25 OHM 5% SILICONE WW Wirewound Resistors Through Hole Resistors Cw-10 25 5% E12 E3 Vishay
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details