Vishay Intertechnology, Inc. RES 25 OHM 13W 3% WW AXIAL CW01025R00HS73

Description
RES 25ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 13W 3% WW AXIAL - CW01025R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 13W 3% WW AXIAL
CW01025R00HS73
RES 25 OHM 13W 3% WW AXIAL CW01025R00HS73
RES 25ohm 13W 3% WW AXIAL

RES 25ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025R00HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00HS73-ND
Through Hole Resistors CW01025R00HS73-ND
25 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay - 43C8664 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay
43C8664
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay 43C8664
CW, 1.781 x 0.375", 25 Ohm, 3%

CW, 1.781 x 0.375", 25 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01025R00HS73 CW01025R00HS73-ND 43C8664
Product Name RES 25 OHM 13W 3% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details